Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G
Ease-of-use
ESD ruggedness of ≥ 2kV (HBM class 2)
Integrated gate resistor R G
Rugged body diode
Wide portfolio in through hole and surface mount packages
Both standard grade and industrial grade parts are available
Benefits Efficiency
Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use
Ease-of-use in manufacturing environments by stopping ESD failures occurring
Integrated R G reduces MOSFET oscillation sensitivity
MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
Excellent ruggedness during hard commutation of the body diode seen in LLC topology
Suitable for a wide variety of end applications and output powers
Parts available suitable for consumer and industrial applications
Potential Applications
TV power supply
Industrial SMPS
Server
Telecom
Lighting
Applications
Industrial automation
LED strips and signage
Offline UPS - high frequency transformers
Smart buildings
Solutions for inductive wireless charging above 50 W
Designers who used this product also designed with
2ED2184S06F | Gate driver ICs
2EDR8259X | Gate driver ICs
1EDI20N12AF | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
IRS4427S | Gate driver ICs
1ED3120MC12H | Gate driver ICs
2ED2184S06F | Gate driver ICs
2EDR8259X | Gate driver ICs
1EDI20N12AF | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
IRS4427S | Gate driver ICs
1ED3120MC12H | Gate driver ICs
2ED2184S06F | Gate driver ICs
2EDR8259X | Gate driver ICs
1 2
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
- 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G
Ease-of-use
- ESD ruggedness of ≥ 2kV (HBM class 2)
- Integrated gate resistor R G
- Rugged body diode
- Wide portfolio in through hole and surface mount packages
- Both standard grade and industrial grade parts are available
Benefits
Efficiency
- Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency
Ease-of-use
- Ease-of-use in manufacturing environments by stopping ESD failures occurring
- Integrated R G reduces MOSFET oscillation sensitivity
- MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
- Excellent ruggedness during hard commutation of the body diode seen in LLC topology
- Suitable for a wide variety of end applications and output powers
- Parts available suitable for consumer and industrial applications
Potential Applications
- TV power supply
- Industrial SMPS
- Server
- Telecom
- Lighting
Applications
- Industrial automation
- LED strips and signage
- Offline UPS - high frequency transformers
- Smart buildings
- Solutions for inductive wireless charging above 50 W
Designers who used this product also designed with
- 2ED2184S06F |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- 1EDI20N12AF |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 1ED3120MC12H |
Gate driver ICs
- 2ED2184S06F |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- 1EDI20N12AF |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 1ED3120MC12H |
Gate driver ICs
- 2ED2184S06F |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
1
2