The IPB65R095C7 is a 650V N-channel superjunction MOSFET in a D²PAK package, designed for high-efficiency power conversion in applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It features a maximum on-state resistance of 95 mΩ, a total gate charge of 45 nC, and a pulsed drain current of 100 A. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 0.98 °C/W. It is qualified to JEDEC standards J-STD-020 and JESD22, and is Pb-free with a halogen-free mold compound.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPB65R095C7 | IPB65R095C7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0950 ohms | |
| QG | 45 nC |