The IPB60R299CPA is a 600 V N-channel MOSFET designed for automotive DC/DC converters, packaged in a PG-TO263-3 (D2PAK) case. It has a maximum continuous drain current of 11 A at 25 °C and a drain-source on-state resistance of up to 0.299 Ω at 25 °C. The device is AEC-Q101 qualified, features ultra-low gate charge of 22 nC, and is rated for extreme dv/dt of 50 V/ns. It supports a peak drain current of 34 A and an avalanche energy of 290 mJ for single pulses. The package is RoHS compliant and optimized for surface mounting. Operating junction temperature ranges from -40 °C to 150 °C.
MOSFET N-Ch 600V 11A D2PAK-2 CoolMOS CPA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB60R299CPA |
| Product Name | MOSFET |