Manufacturer: Infineon Technologies
Win Source Part Number: 068974-IPB50R199CP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 139W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 660μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1800pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 199 mOhm @ 9.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 550V 17A D2PAK-2 CoolMOS CP Product overview: IPB50R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 17A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB50R199CP can be used for catalog matching and distributor lookup.
MOSFET N-Ch 550V 17A D2PAK-2 CoolMOS CP
MOSFET N-CH 500V 17A TO263-3-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 068974-IPB50R199CP | 2088-IPB50R199CP | IPB50R199CP | IPB50R199CP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50R199CP | 550V 17A MOSFET Transistor | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 550 volts | 500 volts | ||
| PD | 139000 milliwatts | 139 milliwatts | 139000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-263; SOT3; PG-TO263-3-2 | Reel | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |