Infineon Technologies AG 40V 100A MOSFET Transistor IPB100N04S4-H2

Description
MOSFETs N-Ch 40V 100A D2PAK-2 OptiMOS-T2 Product overview: IPB100N04S4-H2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N04S4-H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 40V 100A D2PAK-2 OptiMOS-T2 Product overview: IPB100N04S4-H2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N04S4-H2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
2088-IPB100N04S4-H2
40V 100A MOSFET Transistor 2088-IPB100N04S4-H2
MOSFETs N-Ch 40V 100A D2PAK-2 OptiMOS-T2 Product overview: IPB100N04S4-H2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N04S4-H2 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 100A D2PAK-2 OptiMOS-T2 Product overview: IPB100N04S4-H2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N04S4-H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N04S4-H2 - 1186018-IPB100N04S4-H2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N04S4-H2
1186018-IPB100N04S4-H2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N04S4-H2 1186018-IPB100N04S4-H2
Manufacturer: Infineon Technologies Win Source Part Number: 1186018-IPB100N04S4- H2 Family Name: IPB100N04S4-H2 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): BUK663R2-40C; BUK663R2-40C,118; PSMN2R8-40BS,118; PSMN2R8-40BS; Introduction Date: April 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186018-IPB100N04S4-H2
Family Name: IPB100N04S4-H2
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BUK663R2-40C; BUK663R2-40C,118; PSMN2R8-40BS,118; PSMN2R8-40BS;
Introduction Date: April 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 100A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 40V 100A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPB100N04S4-H2 1186018-IPB100N04S4-H2 IPB100N04S4-H2
Product Name 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N04S4-H2 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data