IPB160N08S4-03 is an N-channel enhancement mode MOSFET in a PG-TO263-7-3 package, designed for high-current switching applications. It has a drain-source voltage rating of 80 V, continuous drain current of 160 A at 25°C, and a maximum on-state resistance of 3.2 mΩ at 10 V gate-source voltage. The device is AEC-Q101 qualified, supports operating temperatures up to 175°C, and is RoHS compliant. It features 100% avalanche testing with a single-pulse avalanche energy of 350 mJ at 80 A. Thermal resistance from junction to case is 0.72 K/W, and it is MSL1 rated for reflow up to 260°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB160N08S4-03 |
| Product Name | MOSFET |