Infineon Technologies AG N-Channel 20V 40V MOSFET Transistor IPB22N03S4L-15

Description
IPB22N03 - 20V-40V N-CHANNEL AUT Product overview: IPB22N03S4L-15 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB22N03S4L-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IPB22N03 - 20V-40V N-CHANNEL AUT Product overview: IPB22N03S4L-15 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB22N03S4L-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 40V MOSFET Transistor
285-IPB22N03S4L-15
N-Channel 20V 40V MOSFET Transistor 285-IPB22N03S4L-15
IPB22N03 - 20V-40V N-CHANNEL AUT Product overview: IPB22N03S4L-15 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB22N03S4L-15 can be used for catalog matching and distributor lookup.

IPB22N03 - 20V-40V N-CHANNEL AUT Product overview: IPB22N03S4L-15 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPB22N03S4L-15 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB22N03S4L-15 - 1186042-IPB22N03S4L-15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB22N03S4L-15
1186042-IPB22N03S4L-15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB22N03S4L-15 1186042-IPB22N03S4L-15
Manufacturer: Infineon Technologies Win Source Part Number: 1186042-IPB22N03S4L- 15 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186042-IPB22N03S4L-15
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 22A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 30V 22A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPB22N03S4L-15 1186042-IPB22N03S4L-15 IPB22N03S4L-15
Product Name N-Channel 20V 40V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB22N03S4L-15 MOSFET
PD 31000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers