Infineon Technologies AG Automotive MOSFET IPB65R145CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 145 mOhm IPB65R145CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475 V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET
Request a Quote Datasheet
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 145 mOhm IPB65R145CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475 V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB65R145CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB65R145CFD7A
Automotive MOSFET IPB65R145CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 145 mOhm IPB65R145CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475 V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications EV charging On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUT300N10S5N015 | Automotive MOSFET

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 145 mOhm IPB65R145CFD7A in D2PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475 V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies

Applications

  • EV charging
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPW60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPW60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPW60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R145CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7434RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details