Infineon Technologies AG 75V 100A MOSFET Transistor IPB100N08S2-07

Description
MOSFETs N-Ch 75V 100A D2PAK-2 OptiMOS Product overview: IPB100N08S2-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N08S2-07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 75V 100A D2PAK-2 OptiMOS Product overview: IPB100N08S2-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N08S2-07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 100A MOSFET Transistor
2088-IPB100N08S2-07
75V 100A MOSFET Transistor 2088-IPB100N08S2-07
MOSFETs N-Ch 75V 100A D2PAK-2 OptiMOS Product overview: IPB100N08S2-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N08S2-07 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 75V 100A D2PAK-2 OptiMOS Product overview: IPB100N08S2-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB100N08S2-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N08S2-07 - 1186022-IPB100N08S2-07 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N08S2-07
1186022-IPB100N08S2-07
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N08S2-07 1186022-IPB100N08S2-07
Manufacturer: Infineon Technologies Win Source Part Number: 1186022-IPB100N08S2- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186022-IPB100N08S2-07
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 75V 100A D2PAK-2 OptiMOS

MOSFET N-Ch 75V 100A D2PAK-2 OptiMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPB100N08S2-07 1186022-IPB100N08S2-07 IPB100N08S2-07
Product Name 75V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N08S2-07 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data