Infineon Technologies AG Automotive MOSFET IPB65R660CFDA

Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV charging EV traction inverter Light electric vehicles (LEV) Designers who used this product also designed with IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET BSS84PW | Small signal/small power MOSFET BSP170P | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET BA592 | Band Switching and RF Attenuation IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET 1 2 3 4
Request a Quote Datasheet
Description
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV charging EV traction inverter Light electric vehicles (LEV) Designers who used this product also designed with IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET BSS84PW | Small signal/small power MOSFET BSP170P | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET BA592 | Band Switching and RF Attenuation IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB65R660CFDA - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB65R660CFDA
Automotive MOSFET IPB65R660CFDA
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode. Summary of Features First 650V automotive qualified technology with integrated fast body diode on the market Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt Low gate charge value Q g Low Q rr at repetitive commutation on body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching frequency and/or higher duty cycle possible High quality and reliability Potential Applications Unidirectional and bidirectional DC-DC converter Battery charger HID lighting Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV charging EV traction inverter Light electric vehicles (LEV) Designers who used this product also designed with IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET BSS84PW | Small signal/small power MOSFET BSP170P | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET BA592 | Band Switching and RF Attenuation IPD50N08S4-13 | Automotive MOSFET BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BSS127 | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSL215C | Dual MOSFET IPD30N10S3L-34 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSP135 | N-Channel Depletion Mode MOSFET 1 2 3 4

650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.


Summary of Features

  • First 650V automotive qualified technology with integrated fast body diode on the market
  • Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
  • Low gate charge value Q g
  • Low Q rr at repetitive commutation on body diode & low Q oss
  • Reduced turn on and turn of delay times
  • Compliant to AEC Q101 standard

Benefits

  • Increased safety margin due to higher breakdown voltage
  • Reduced EMI appearance and easy to design in
  • Better light load efficiency
  • Lower switching losses
  • Higher switching frequency and/or higher duty cycle possible
  • High quality and reliability

Potential Applications

  • Unidirectional and bidirectional DC-DC converter
  • Battery charger
  • HID lighting

Applications

  • Automotive high-voltage battery management system (BMS)
  • Electric vehicle (EV) drivetrain system
  • EV charging
  • EV traction inverter
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IPD50N08S4-13 |
    Automotive MOSFET
  • BTS3110N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BSS127 |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSL215C |
    Dual MOSFET
  • IPD30N10S3L-34 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSP135 |
    N-Channel Depletion Mode MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • BSP170P |
    Small signal/small power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • BA592 |
    Band Switching and RF Attenuation
  • IPD50N08S4-13 |
    Automotive MOSFET
  • BTS3110N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BSS127 |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSL215C |
    Dual MOSFET
  • IPD30N10S3L-34 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSP135 |
    N-Channel Depletion Mode MOSFET

1
2
3
4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 6A D2PAK-2

MOSFET N-Ch 650V 6A D2PAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R660CFDA IPB65R660CFDA
Product Name Automotive MOSFET MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
END - OF - LIFE - AUIRF3205ZSTRR - 1149783-AUIRF3205ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
 - 1ED3131MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
 - 1EDI3033ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details