Infineon Technologies AG MOSFETs IPB120P04P4L-03

Description
MOSFET P-Ch 120A 40V OptiMOS-P2 TO263
Request a Quote Datasheet
Description
MOSFET P-Ch 120A 40V OptiMOS-P2 TO263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8269092P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269092P
MOSFETs 8269092P
MOSFET P-Ch 120A 40V OptiMOS-P2 TO263

MOSFET P-Ch 120A 40V OptiMOS-P2 TO263

Supplier's Site
MOSFETs - 8269092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269092
MOSFETs 8269092
MOSFET P-Ch 120A 40V OptiMOS-P2 TO263

MOSFET P-Ch 120A 40V OptiMOS-P2 TO263

Supplier's Site
Electronic Surplus - IPB120P04P4L-03 - 1186031-IPB120P04P4L-03 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB120P04P4L-03
1186031-IPB120P04P4L-03
Electronic Surplus - IPB120P04P4L-03 1186031-IPB120P04P4L-03
Manufacturer: Infineon Technologies Win Source Part Number: 1186031-IPB120P04P4L -03 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186031-IPB120P04P4L-03
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -120A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -40V -120A D2PAK-2 OptiMOS-P2

Buy Now Datasheet
Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R - 376-IPB120P04P4L-03 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R
376-IPB120P04P4L-03
Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R 376-IPB120P04P4L-03
Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R

Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8269092P 8269092 1186031-IPB120P04P4L-03 IPB120P04P4L-03 376-IPB120P04P4L-03
Product Name MOSFETs MOSFETs Electronic Surplus - IPB120P04P4L-03 MOSFET Trans MOSFET P-CH 40V 120A 3-Pin TO-263 T/R
Package Type TO-263; TO-263 TO-263; D2pak (to-263) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers