The IPB65R065C7 is a 650V N-channel MOSFET based on Infineon's CoolMOS™ C7 superjunction technology, designed for high-efficiency power conversion in applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It is packaged in a D²PAK (PG-TO263) surface-mount package with a maximum continuous drain current of 32A at TC=25°C and a pulsed drain current of 145A. The device has a maximum on-resistance of 65mΩ at Tj=25°C, a gate charge of 64nC, and an avalanche energy rating of 171mJ for single pulses. It meets JEDEC J-STD-020 and JESD22 standards for industrial-grade reliability, features Pb-free plating and halogen-free mold compound, and operates with a junction temperature range of -55°C to 150°C. The thermal resistance from junction to case is 0.73°C/W.
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.
Summary of Features
Benefits
Potential Applications
Applications
EiceDRIVER™ 1EDN and 2EDN Gate Driver for MOSFETs
Download Gate Driver ICs overview
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB65R065C7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0650 ohms |
| QG | 64 nC |