650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.
Summary of Features
First 650V automotive qualified technology with integrated fast body diode on the market
Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
Low gate charge value Q g
Low Q rr at repetitive commutation on body diode & low Q oss
Reduced turn on and turn of delay times
Compliant to AEC Q101 standard
Benefits
Increased safety margin due to higher breakdown voltage
Reduced EMI appearance and easy to design in
Better light load efficiency
Lower switching losses
Higher switching frequency and/or higher duty cycle possible
High quality and reliability
Potential Applications
Unidirectional and bidirectional DC-DC converter
Battery charger
HID lighting
Applications
Automotive high-voltage e-compressor
EV traction inverter
Designers who used this product also designed with
BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules
IPD50N06S4L-08 | Automotive MOSFET
BAT165 | Schottky Diodes
BSS308PE | Small signal/small power MOSFET
BSP135 | N-Channel Depletion Mode MOSFET
BAS40-06 | Schottky Diodes
BSP613P | Small signal/small power MOSFET
BSS138N | Small signal/small power MOSFET
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
FS650R08A4P2 | Automotive IGBT and CoolSiC™ MOSFET modules
IPD50N06S4L-08 | Automotive MOSFET
BAT165 | Schottky Diodes
BSS308PE | Small signal/small power MOSFET
BSP135 | N-Channel Depletion Mode MOSFET
1 2 3
650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.
Summary of Features
- First 650V automotive qualified technology with integrated fast body diode on the market
- Limited voltage overshoot during hard commutation – self limiting di/dt and dv/dt
- Low gate charge value Q g
- Low Q rr at repetitive commutation on body diode & low Q oss
- Reduced turn on and turn of delay times
- Compliant to AEC Q101 standard
Benefits
- Increased safety margin due to higher breakdown voltage
- Reduced EMI appearance and easy to design in
- Better light load efficiency
- Lower switching losses
- Higher switching frequency and/or higher duty cycle possible
- High quality and reliability
Potential Applications
- Unidirectional and bidirectional DC-DC converter
- Battery charger
- HID lighting
Applications
- Automotive high-voltage e-compressor
- EV traction inverter
Designers who used this product also designed with
- BTF50060-1TEA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- FS650R08A4P2 |
Automotive IGBT and CoolSiC™ MOSFET modules
- IPD50N06S4L-08 |
Automotive MOSFET
- BAT165 |
Schottky Diodes
- BSS308PE |
Small signal/small power MOSFET
- BSP135 |
N-Channel Depletion Mode MOSFET
- BAS40-06 |
Schottky Diodes
- BSP613P |
Small signal/small power MOSFET
- BSS138N |
Small signal/small power MOSFET
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- BTF50060-1TEA |
Classic PROFET™ 12V | automotive smart high-side switch
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- FS650R08A4P2 |
Automotive IGBT and CoolSiC™ MOSFET modules
- IPD50N06S4L-08 |
Automotive MOSFET
- BAT165 |
Schottky Diodes
- BSS308PE |
Small signal/small power MOSFET
- BSP135 |
N-Channel Depletion Mode MOSFET
1
2
3