The IPB65R110CFD7 is a 650V CoolMOS™ CFD7 superjunction MOSFET in a D²PAK (PG-TO263-3) package, designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge converters in industrial power applications. It features a maximum on-state resistance of 110 mΩ, a pulsed drain current of 82 A, and an ultra-fast body diode with a maximum reverse recovery di/dt of 1300 A/µs. The device meets JEDEC standards for industrial applications and supports high power density designs with reduced switching losses and low temperature-dependen
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPB65R110CFD7 in a D2PAK package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPB65R110CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1100 ohms |
| QG | 41 nC |