Infineon Technologies AG P-Channel Power MOSFET IPB720P15LM

Description
P-Channel MOSFETs in logic level, reducing design complexity in medium and low power applications OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Available in 4 different packages Wide RDS(on) range Normal level and logic level availability Optimized for a wide range of applications Broad availability from distribution partners Benefits Industry standard package Ideal for high and low switching frequency Avalanche ruggedness Easy interface to MCU Improved efficiency at low loads due to low Qf Reduced design complexity Energy efficiency Potential Applications Battery Management Industrial Automation Industrial Drives Designers who used this product also designed with CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP
Request a Quote Datasheet
Description
P-Channel MOSFETs in logic level, reducing design complexity in medium and low power applications OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Available in 4 different packages Wide RDS(on) range Normal level and logic level availability Optimized for a wide range of applications Broad availability from distribution partners Benefits Industry standard package Ideal for high and low switching frequency Avalanche ruggedness Easy interface to MCU Improved efficiency at low loads due to low Qf Reduced design complexity Energy efficiency Potential Applications Battery Management Industrial Automation Industrial Drives Designers who used this product also designed with CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IPB720P15LM - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IPB720P15LM
P-Channel Power MOSFET IPB720P15LM
P-Channel MOSFETs in logic level, reducing design complexity in medium and low power applications OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Available in 4 different packages Wide RDS(on) range Normal level and logic level availability Optimized for a wide range of applications Broad availability from distribution partners Benefits Industry standard package Ideal for high and low switching frequency Avalanche ruggedness Easy interface to MCU Improved efficiency at low loads due to low Qf Reduced design complexity Energy efficiency Potential Applications Battery Management Industrial Automation Industrial Drives Designers who used this product also designed with CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP CY15B201QN-50SXE | EXCELON™ F-RAM SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP

P-Channel MOSFETs in logic level, reducing design complexity in medium and low power applications

OptiMOS™ P-Channel MOSFETs 100V in D²PAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.


Summary of Features

  • Available in 4 different packages
  • Wide RDS(on) range
  • Normal level and logic level availability
  • Optimized for a wide range of applications
  • Broad availability from distribution partners

Benefits

  • Industry standard package
  • Ideal for high and low switching frequency
  • Avalanche ruggedness
  • Easy interface to MCU
  • Improved efficiency at low loads due to low Qf
  • Reduced design complexity
  • Energy efficiency

Potential Applications

  • Battery Management
  • Industrial Automation
  • Industrial Drives

Designers who used this product also designed with


  • CY15B201QN-50SXE |
    EXCELON™ F-RAM
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
  • CY15B201QN-50SXE |
    EXCELON™ F-RAM
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
  • CY15B201QN-50SXE |
    EXCELON™ F-RAM
  • SAK-TC337LP-32F300S AA
    AURIX™ Family – TC33xLP
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPB720P15LM
Product Name P-Channel Power MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0720 ohms
QG -224 nC
Unlock Full Specs
to access all available technical data