Infineon Technologies AG 250V 64A MOSFET Transistor IPB200N25N3G

Description
Trans MOSFET N-CH 250V 64A 3-Pin(2+Tab) D2PAK T/R Product overview: IPB200N25N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 250V 64A 3-Pin(2+Tab) D2PAK T/R Product overview: IPB200N25N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 64A MOSFET Transistor
278-IPB200N25N3G
250V 64A MOSFET Transistor 278-IPB200N25N3G
Trans MOSFET N-CH 250V 64A 3-Pin(2+Tab) D2PAK T/R Product overview: IPB200N25N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3G can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 64A 3-Pin(2+Tab) D2PAK T/R Product overview: IPB200N25N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB200N25N3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 283778-IPB200N25N3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
283778-IPB200N25N3G
Discrete Semiconductor Products 283778-IPB200N25N3G
Manufacturer: Infineon Technologies Win Source Part Number: 283778-IPB200N25N3G Category: Discrete Semiconductor Products Family: FETs - Single Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 283778-IPB200N25N3G
Category: Discrete Semiconductor Products
Family: FETs - Single
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB200N25N3G 283778-IPB200N25N3G
Product Name 250V 64A MOSFET Transistor Discrete Semiconductor Products
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers