Infineon Technologies AG Automotive MOSFET IPB65R115CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 115mOhm IPB65R115CFD7A in D²PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies
Request a Quote
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 115mOhm IPB65R115CFD7A in D²PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB65R115CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies such as LLC and ZVS phase-shift full-bridge. It is packaged in a PG-TO263-3 (D²PAK) surface-mount format. The device features a maximum on-state resistance of 115 mΩ, a pulsed drain current of 82 A, and a single-pulse avalanche energy rating of 97 mJ. It supports a maximum operating junction temperature of 150°C and is qualified to AEC-Q101. The intrinsic body diode exhibits a reverse recovery charge of 0.56 µC and a peak reverse current of 8.7 A under specified conditions.

Datasheet Summary
Powered by GS/AI

The IPB65R115CFD7A is a 650V automotive-qualified N-channel MOSFET with an integrated fast body diode, designed for PFC and resonant switching topologies such as LLC and ZVS phase-shift full-bridge. It is packaged in a PG-TO263-3 (D²PAK) surface-mount format. The device features a maximum on-state resistance of 115 mΩ, a pulsed drain current of 82 A, and a single-pulse avalanche energy rating of 97 mJ. It supports a maximum operating junction temperature of 150°C and is qualified to AEC-Q101. The intrinsic body diode exhibits a reverse recovery charge of 0.56 µC and a peak reverse current of 8.7 A under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB65R115CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB65R115CFD7A
Automotive MOSFET IPB65R115CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 115mOhm IPB65R115CFD7A in D²PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 115mOhm IPB65R115CFD7A in D²PAK 3-pin package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R115CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1150 ohms
Unlock Full Specs
to access all available technical data