Infineon Technologies AG 650V 23.8A MOSFET Transistor IPB60R160C6

Description
MOSFETs N-Ch 650V 23.8A D2PAK-2 CoolMOS C6 Product overview: IPB60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 23.8A D2PAK-2 CoolMOS C6 Product overview: IPB60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 23.8A MOSFET Transistor
2088-IPB60R160C6
650V 23.8A MOSFET Transistor 2088-IPB60R160C6
MOSFETs N-Ch 650V 23.8A D2PAK-2 CoolMOS C6 Product overview: IPB60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R160C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 23.8A D2PAK-2 CoolMOS C6 Product overview: IPB60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 23.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB60R160C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6 - 089405-IPB60R160C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6
089405-IPB60R160C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6 089405-IPB60R160C6
Manufacturer: Infineon Technologies Win Source Part Number: 089405-IPB60R160C6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 23.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 750μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 1660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 089405-IPB60R160C6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 750μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 1660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 23.8A D2PAK-2 CoolMOS C6

MOSFET N-Ch 650V 23.8A D2PAK-2 CoolMOS C6

Buy Now Datasheet
Transistors - IPB60R160C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPB60R160C6
Transistors IPB60R160C6
600V 23.8A 176W 160mΩ@10V,11.3A 3.5V@750uA 1 N-Channel TO-263-3 MOSFETs ROHS

600V 23.8A 176W 160mΩ@10V,11.3A 3.5V@750uA 1 N-Channel TO-263-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-IPB60R160C6 089405-IPB60R160C6 IPB60R160C6 IPB60R160C6
Product Name 650V 23.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160C6 MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 176 milliwatts 176000 milliwatts
Package Type Reel TO-263; SOT3; PG-TO263-2
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers