Infineon Technologies AG Automotive MOSFET IPB50N10S3L-16

Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection EV traction inverter Hydrogen electrolysis Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC IPG20N06S4L-14A | Automotive MOSFET BAS70 | Schottky Diodes BSS223PW | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4
Request a Quote
Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection EV traction inverter Hydrogen electrolysis Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC IPG20N06S4L-14A | Automotive MOSFET BAS70 | Schottky Diodes BSS223PW | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPB50N10S3L-16 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a 100 V drain-source breakdown voltage and a maximum continuous drain current of 50 A at 25 °C. It is available in PG-TO263-3-2, PG-TO262-3-1, and PG-TO220-3-1 packages, with a maximum on-state resistance of 15.4 mΩ under SMD conditions at 10 V gate drive. The device operates up to 175 °C junction temperature, is AEC-Q101 qualified, RoHS compliant, and 100% avalanche tested with a single-pulse avalanche energy of 330 mJ at 25 A. Thermal resistance from junction to case is 1.5 K/W, and junction-to-ambient is 62 K/W on a minimal footprint PCB. The gate-source voltage is rated at ±20 V, with a gate threshold voltage range of 1.2 V to 2.4 V.

Datasheet Summary
Powered by GS/AI

The IPB50N10S3L-16 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a 100 V drain-source breakdown voltage and a maximum continuous drain current of 50 A at 25 °C. It is available in PG-TO263-3-2, PG-TO262-3-1, and PG-TO220-3-1 packages, with a maximum on-state resistance of 15.4 mΩ under SMD conditions at 10 V gate drive. The device operates up to 175 °C junction temperature, is AEC-Q101 qualified, RoHS compliant, and 100% avalanche tested with a single-pulse avalanche energy of 330 mJ at 25 A. Thermal resistance from junction to case is 1.5 K/W, and junction-to-ambient is 62 K/W on a minimal footprint PCB. The gate-source voltage is rated at ±20 V, with a gate threshold voltage range of 1.2 V to 2.4 V.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPB50N10S3L-16 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPB50N10S3L-16
Automotive MOSFET IPB50N10S3L-16
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current capability 180A low switching and conduction power losses for high thermal efficiency robust packages with superior quality and reliability optimized total gate charge enables smaller driver output stages Potential Applications 48V inverter 48V DC/DC HID lighting Simulation/SPICE-Mod el Applications Diesel direct injection EV traction inverter Hydrogen electrolysis Multi-port fuel injection Designers who used this product also designed with TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC IPG20N06S4L-14A | Automotive MOSFET BAS70 | Schottky Diodes BSS223PW | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT TLE9255WSK | Automotive CAN transceivers TLE4252D | OPTIREG™ linear voltage regulators (LDO) TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180N06S4-H1 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET BTS5120-2EKA | PROFET™ + 12V | automotive smart high-side switch IPD30N06S2L-13 | Automotive MOSFET 1 2 3 4

Summary of Features

  • N-channel - Enhancement mode
  • Automotive AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green product (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • highest current capability 180A
  • low switching and conduction power losses for high thermal efficiency
  • robust packages with superior quality and reliability
  • optimized total gate charge enables smaller driver output stages

Potential Applications

  • 48V inverter
  • 48V DC/DC
  • HID lighting

Simulation/SPICE-Model


Applications

  • Diesel direct injection
  • EV traction inverter
  • Hydrogen electrolysis
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180N06S4-H1 |
    Automotive MOSFET
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • BTS5120-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTF50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • BAS70 |
    Schottky Diodes
  • BSS223PW |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180N06S4-H1 |
    Automotive MOSFET
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • BTS5120-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • IPD30N06S2L-13 |
    Automotive MOSFET

1
2
3
4

Supplier's Site Datasheet
Singapore, Singapore
100V 70A MOSFET Transistor
2088-IPB50N10S3L-16
100V 70A MOSFET Transistor 2088-IPB50N10S3L-16
MOSFETs N-Ch 100V 70A D2PAK-2 OptiMOS-T Product overview: IPB50N10S3L-16 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB50N10S3L-16 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 100V 70A D2PAK-2 OptiMOS-T Product overview: IPB50N10S3L-16 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPB50N10S3L-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50N10S3L-16 - 1186048-IPB50N10S3L-16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50N10S3L-16
1186048-IPB50N10S3L-16
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50N10S3L-16 1186048-IPB50N10S3L-16
Manufacturer: Infineon Technologies Win Source Part Number: 1186048-IPB50N10S3L- 16 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186048-IPB50N10S3L-16
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 70A D2PAK-2 OptiMOS-T

MOSFET N-Ch 100V 70A D2PAK-2 OptiMOS-T

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB50N10S3L-16 2088-IPB50N10S3L-16 1186048-IPB50N10S3L-16 IPB50N10S3L-16
Product Name Automotive MOSFET 100V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50N10S3L-16 MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 1.2 to 2.4 volts
rDS(on) 0.0154 ohms
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR5410-IR - Acme Chip Technology Co., Limited
Specs
Package Type 760 pF @ 25 V
Packing Method Bulk; Bulk
View Details