DigiKey Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
3-WAY SW RESI SINGLE POLE 10 PK
3-WAY SWITCH RESI SINGLE POLE 20
3-WAY SWITCH RESI SINGLE POLE BK
3-WAY SWITCH RESI SINGLE POLE GY
3-WAY SWITCH RESI SINGLE POLE LA
3-WAY SWITCH RESI SINGLE POLE WH
4-WAY SWITCH RESI SINGLE POLE BK
4-WAY SWITCH RESI SINGLE POLE GY
4-WAY SWITCH RESI SINGLE POLE LA
4-WAY SWITCH RESI SINGLE POLE WH
MEDIUM CAPACITY STANDARD SIZE TO
MOMENTARY SW RESI SINGLE POLE BK
MOMENTARY SW RESI SINGLE POLE GY
MOMENTARY SW RESI SINGLE POLE LA
MOMENTARY SW RESI SINGLE POLE WH
SWITCH RESI SINGLE POLE 10 PK BK
SWITCH RESI SINGLE POLE 10 PK GY
SWITCH RESI SINGLE POLE 10 PK LA
SWITCH RESI SINGLE POLE 10 PK WH
SWITCH RESI SINGLE POLE 20A BK
SWITCH RESI SINGLE POLE 20A GY
SWITCH RESI SINGLE POLE 20A LA
SWITCH RESI SINGLE POLE 20A WH
SWITCH RESI SINGLE POLE BK
SWITCH RESI SINGLE POLE GY
SWITCH RESI SINGLE POLE LA
SWITCH RESI SINGLE POLE WH
SWITCH TOGGLE DPDT 16A 125V
SWITCH TOGGLE DPST 16A 125V
SWITCH TOGGLE DPST 20A 125V
SWITCH TOGGLE ON - ON
SWITCH TOGGLE SP3T 15A 120V
SWITCH TOGGLE SP3T 20A 120V
SWITCH TOGGLE SP4T 15A 120V
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 3A 28V
SWITCH TOGGLE SPST 15A 120V
SWITCH TOGGLE SPST 20A 120V
SWITCH TOGGLE SPST 20A 125V
Switches
TOGGLE SWITCH 15A 3 WAY RESI BK
TOGGLE SWITCH 15A 3 WAY RESI GY
TOGGLE SWITCH 15A 3 WAY RESI LA
TOGGLE SWITCH 15A 3 WAY RESI WH
TOGGLE SWITCH 15A 4 WAY RESI BK
TOGGLE SWITCH 15A 4 WAY RESI GY
TOGGLE SWITCH 15A 4 WAY RESI LA
TOGGLE SWITCH 15A 4 WAY RESI WH
TOGGLE SWITCH 15A SINGLE POLE RE
TOGGLE SWITCH 20A 3 WAY (RESI/CO
TOGGLE SWITCH 20A 4 WAY (RESI/CO
TOGGLE SWITCH 20A DOUBLE POLE RE
TOGGLE SWITCH 20A SINGLE POLE RE
Toggle Switch 3PDT Panel Mount
Toggle Switch 3PST Panel Mount
Toggle Switch 4PDT Panel Mount
Toggle Switch 4PST Panel Mount
Toggle Switch DPDT Panel Mount, Right Angle, Vertical
Toggle Switch DPDT Panel Mount, Right Angle
Toggle Switch DPDT Panel Mount
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Toggle Switch DPDT Through Hole, Right Angle
Toggle Switch DPDT Through Hole
Toggle Switch DPDT
Toggle Switch DPST Panel Mount
Toggle Switch DPST-NO Panel Mount
Toggle Switch SP3T Panel Mount
Toggle Switch SP3T Through Hole, Right Angle, Vertical
Toggle Switch SP3T Through Hole, Right Angle
Toggle Switch SP3T Through Hole
Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Toggle Switch SPDT Panel Mount, Right Angle
Toggle Switch SPDT Panel Mount
Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switch SPDT Through Hole
Toggle Switch SPDT
Toggle Switch SPST Panel Mount
Toggle Switch SPST Through Hole, Right Angle, Vertical
Toggle Switch SPST Through Hole
Toggle Switch SPST-NO Panel Mount
TOGGLE SWITCHES

<< Prev Next >>