Manufacturer: C&K Components
Win Source Part Number: 935873-T101MH9AVBE
Series: T
Operating Temperature Range: -30°C ~ 85°C
Features: Toggle Switch SPDT Through Hole, Right Angle, Vertical
Package: Tray
Mounting: Through Hole, Right Angle, Vertical
Family Name: T101
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: CKN1070, *T101MH9AVBE, 2266-T101MH9AVBE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
T Series Subminiature Toggle Switches, SPDT Contact Form, Stainless Steel Body Material, Epoxy Seal
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-ON SPDT R/A PCB
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 935873-T101MH9AVBE | CKN1070-ND | 70128500 | 35AH8029 | T101MH9AVBE | T101MH9AVBE |
| Product Name | Toggle Switches - T101MH9AVBE | Toggle Switches | Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/VERTICAL RIGHT ANGLE MOUNTING,SPDT | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |