S831 is a three-pole single-throw toggle switch with screw lugs, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 1A at 125V AC with PF 0.6 inductive load. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The toggle is brass with chrome plating, and the case is melamine phenolic. Mounting requires a panel thickness of 0.177" (4.5mm) and a torque of 2.94 Nm. Contact resistance is 10 milliohms max, insulation resistance is 1,000 megohms min at 500V DC, and dielectric strength is 2,000V AC for 1 minute. Operating temperature range is -10°C to +70°C. UL, cULus, and CSA recognition require suffixes added to the part number. Keyway is M4.5x6.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PST Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, 3PST, 30A, 250VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE 3PST 30A 125V
Toggle Switches 3PST ON-OFF HIGH CAP SCREW LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S831 | 2300-S831 | 360-2099-ND | S831 | 10X9550 | S831 | S831 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, 3Pst, 30A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | 3PST | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals |