Toggle Switch SPST Panel Mount
TOGGLE SWITCH, SPDT, 2A, 120VAC, PANEL; Switch Operation:Off-None-O
Toggle Switches SPDT Off-None-On Solder Lug Ag Cont
SWITCH TOGGLE SPST 2A 120V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1549-ND | 35AH8155 | T102SHZQE | T102SHZQE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 2A, 120Vac, Panel; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Single Throw; SPST |