NKK Switches Rocker & Toggle Switches S335

Description
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Request a Quote Datasheet
Description
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - S335 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S335
Rocker & Toggle Switches S335
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Toggle Switches - 360-1911-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1911-ND
Toggle Switches 360-1911-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S335 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S335
Toggle Switches 2300-S335
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - S335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S335
Switches - Toggle Switches S335
SWITCH TOGGLE DPDT 15A 125V

SWITCH TOGGLE DPDT 15A 125V

Supplier's Site
Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches - 10X9454 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches
10X9454
Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches 10X9454
SWITCH, TOGGLE, DPDT, 20A, 250VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Series S Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20A, 250VAC; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Series S Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON) - 70192214 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON)
70192214
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON) 70192214
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON)

SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON)

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
S335
Toggle Switches S335
Toggle Switches DPDT ON-NONE-MOM SOLDER LUG

Toggle Switches DPDT ON-NONE-MOM SOLDER LUG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S335 360-1911-ND 2300-S335 S335 10X9454 70192214 S335
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, ON-NONE-(ON) Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom On-None-(On)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details