The S6AWB is a dual pole, double throw waterproof toggle switch with solder lugs, rated for 15A at 125V AC, 10A at 250V AC, and 20A at 30V DC. It features an angle of throw of 24° ± 4° and meets IP68 protection standards per IEC 60529, with dual sealing via internal and external o-rings and a silicone rubber boot. Its mechanical life is 50,000 operations, and it operates within a temperature range of -30°C to +70°C. The switch has a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. Dielectric strength is 2,000V AC for one minute. It is salt spray tested per Mil-STD-810G section 509.5 and mounted via a panel cutout with M12 P1 threading. The actuator is chrome-plated and the boot is silicone rubber for environmental sealing.
S1AWB-WL
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE DUAL SEALED WATERPROOF TOGGLE
TOGGLE SWITCH, DPDT, 20A, 30VDC, PANEL; Switch Operation:On-None-On
STD SIZE TOGGLE/MEDIUM CAPACITY/
Toggle Switches Toggle Switch DPDT, ON-NONE-ON, 15A @ 125VAC, 6A @ 250VAC, 20A @ 30VDC, Solder Lug, IP68 Waterproof
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S6AWB | 360-4091-ND | 2300-S6AWB | 81AC2149 | S6AWB | S6AWB |
| Product Name | Medium Capacity Waterproof Toggle | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 20A, 30Vdc, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps |