C&K Components Toggle Switches T201MH9ABE

Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1069-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1069-ND
Toggle Switches CKN1069-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/RIGHT ANGLE MOUNTING, DPDT - 70128499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/RIGHT ANGLE MOUNTING, DPDT
70128499
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/RIGHT ANGLE MOUNTING, DPDT 70128499
20 Milliohms (Max.) Contact Resistance, Subminiature Toggle Switches Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

20 Milliohms (Max.) Contact Resistance, Subminiature Toggle Switches
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

Supplier's Site
Toggle Switch, T Series, Dpdt, On-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components - 98K1983 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, T Series, Dpdt, On-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components
98K1983
Toggle Switch, T Series, Dpdt, On-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components 98K1983
Toggle Switch, T Series, DPDT, On-On, Through Hole, 2 A, 20 V RoHS Compliant: Yes

Toggle Switch, T Series, DPDT, On-On, Through Hole, 2 A, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches T201MH9ABE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
T201MH9ABE
Toggle Switches T201MH9ABE
Toggle Switches ON-ON DPDT RA PC

Toggle Switches ON-ON DPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1069-ND 70128499 98K1983 T201MH9ABE T201MH9ABE
Product Name Toggle Switches Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/RIGHT ANGLE MOUNTING, DPDT Toggle Switch, T Series, Dpdt, On-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details