Toggle Switch DPST Panel Mount
TOGGLE, 20A, DPST, Off-On, Quick Connect - 0.250"
SWITCH TOGGLE DPST 20A 125V
SWITCH, TOGGLE, SPST, 20A, 125VAC; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 20A 2HP DP Off-On
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4820-ND | 1400-ST242D00 | ST242D00 | ST242D00 | 24R3991 | ST242D00 |
| Product Name | Toggle Switches | Toggle Switches | 34-ST242D00 | Switches - Toggle Switches | Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Single Pole, Single Throw; SPST |