The S822 is a double-pole, double-throw toggle switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 1A at 125V AC with a power factor of 0.6. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch features a brass toggle with chrome plating, a phenolic resin case, and a maximum mounting torque of 2.94 Nm. The panel cutout requires a maximum thickness of 0.177″ (4.5 mm). UL and CSA recognition require adding "/U" or "/C" to the part number. The terminal configuration connects 2-3 and 5-6 when ON and 2-1 and 5-4 when ON in the opposite position. The keyway is M4.5×6.
S1AWB-WL
Toggle Switch DPDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT ON-ON HIGH CAP SCREW LUG
SWITCH, TOGGLE, HIGH CAPACITY, STANDARDSIZE, DPDT, ON-NONE-ON
SWITCH TOGGLE DPDT 30A 125V
SWITCH, TOGGLE, DPDT, 30A, 250VAC; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH, TOGGLE, DPDT, 30A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:Series S Series; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S822 | 360-2097-ND | 2300-S822 | S822 | S822 | 70192241 | S822 | 74M4832 | 10X9536 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | SWITCH, TOGGLE, HIGH CAPACITY, STANDARDSIZE, DPDT, ON-NONE-ON | Switches - Toggle Switches | Switch, Toggle, Dpdt, 30A, 250Vac; Contact Configuration Nkk Switches | Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | Three Position Momentary (Center NEUTRAL) | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals; Screw | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |