The S821/U is a double-pole, single-throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 250V AC, and 30A DC at 125V. It operates within a temperature range of -10°C to +70°C and has a mechanical life of 50,000 operations. The switch features a brass toggle with chrome plating, a phenolic resin case, and brass terminals with silver or nickel plating. It is UL recognized when ordered with the "/U" suffix, as indicated by its part number. The part mounts with a 2.94 Nm torque and accommodates a maximum panel thickness of 0.177" (4.5 mm).
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPST Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches HIGH CAPACITY STANDARD SIZE TOGGLES
SWITCH, TOGGLE, DPST, 30A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPST 30A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S821/U | 2300-S821/U | 360-2545-ND | S821/U | S821/U | 10X9531 | S821/U |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 30A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal |