Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 3A, 120VAC, THT; Switch Operation:On-None-On
Toggle Switches ON-ON SPDT PCB
SWITCH TOGGLE SPDT 3A 120V
T Series Subminiature Toggle Switches, SPDT Contact Form, Stainless Steel Body Material, Epoxy Seal
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1091-ND | 35AH8077 | T101SHCQE | T101SHCQE | 70128497 |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 3A, 120Vac, Tht; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, TINY,PC Terminal,SPDT,ON-NONE-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |