NKK Switches Switches - Toggle Switches S331T

Description
Win Source Part Number: 1376014-S331T Category: Switches - Toggle Switches Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S300 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15A (AC), 20A (DC) Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Screw Terminal Panel Cutout Dimensions: Circular - 12.50mm Dia Electrical Life: 15,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.50mm Bushing Thread: M12 x 1
Request a Quote Datasheet
Description
Win Source Part Number: 1376014-S331T Category: Switches - Toggle Switches Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S300 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15A (AC), 20A (DC) Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Screw Terminal Panel Cutout Dimensions: Circular - 12.50mm Dia Electrical Life: 15,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.50mm Bushing Thread: M12 x 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1376014-S331T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1376014-S331T
Switches - Toggle Switches 1376014-S331T
Win Source Part Number: 1376014-S331T Category: Switches - Toggle Switches Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S300 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15A (AC), 20A (DC) Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Screw Terminal Panel Cutout Dimensions: Circular - 12.50mm Dia Electrical Life: 15,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.50mm Bushing Thread: M12 x 1

Win Source Part Number: 1376014-S331T
Category: Switches - Toggle Switches
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S300
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC), 20A (DC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Screw Terminal
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 15,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.50mm
Bushing Thread: M12 x 1

Buy Now Datasheet
Toggle Switches - 2300-S331T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S331T
Toggle Switches 2300-S331T
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-2088-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2088-ND
Toggle Switches 360-2088-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - S331T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S331T
Rocker & Toggle Switches S331T
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Rocker & Toggle Switches - S331T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S331T
Rocker & Toggle Switches S331T
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF - 70192223 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF
70192223
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF 70192223
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF

SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF

Supplier's Site
Toggle Switch, Dpst, 15A, 250V; Switch Operation Nkk Switches - 67T0485 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 15A, 250V; Switch Operation Nkk Switches
67T0485
Toggle Switch, Dpst, 15A, 250V; Switch Operation Nkk Switches 67T0485
TOGGLE SWITCH, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S331T
Toggle Switches S331T
Toggle Switches DPST ON-OFF MED/HIGH SCREW LUG

Toggle Switches DPST ON-OFF MED/HIGH SCREW LUG

Buy Now Datasheet
Switches - Toggle Switches - S331T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S331T
Switches - Toggle Switches S331T
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1376014-S331T 2300-S331T 360-2088-ND S331T 70192223 67T0485 S331T S331T
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Rocker & Toggle Switches SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPST, ON-NONE-OFF Toggle Switch, Dpst, 15A, 250V; Switch Operation Nkk Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPST Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A11KP-AB - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details