Toggle Switch SPDT Panel Mount
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-Off-(On
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT ON-OFF-MOM SCREW LUG
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-1907-ND | 2300-S309T | 10X9417 | S309T | S309T |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |