The S6AW is a double-pole, double-throw toggle switch with solder lugs and a panel seal, rated for 20A AC at 125V and 20A DC at 30V with a power factor of 0.6. It has a throw angle of 22° and operates within a temperature range of -10°C to +70°C. The switch meets IP67 sealing standards and includes a face hex nut, lockwasher, and O-ring for mounting. Mechanical life is 30,000 operations minimum. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. The case is phenolic resin, terminals are brass with tin plating, and contacts are silver alloy capped on copper. It does not bear UL, cULus, or CSA markings unless specifically ordered with those certifications. Maximum panel thickness is 0.158" (4.0mm).
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-NONE-ON SOLDER LUG
SWITCH TOGGLE DPDT 20A 125V
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH, TOGGLE, PANEL SEAL, DPDT, ON-NONE-OFF, SOLDER TERMINALS, 20A, 125 VAC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S6AW | 2300-S6AW | 360-1928-ND | S6AW | S6AW | 10X9513 | 70192238 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches | SWITCH, TOGGLE, PANEL SEAL, DPDT, ON-NONE-OFF, SOLDER TERMINALS, 20A, 125 VAC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | On-None-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | ||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |