TOGGLE, 20A, SPST, Off-(On), Solder
Toggle Switch SPST-NO Panel Mount
Toggle Switches 20A 125VAC Solder Off-(On) 1 Pole
TOGGLE SWITCH, SPST, 20A, 125VAC, SOLDER; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:ST1 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Switch Terminals:Solder RoHS Compliant: Yes
SWITCH TOGGLE SPST-NO 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST124D00 | ST124D00-ND | ST124D00 | 24R3967 | ST124D00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 20A, 125Vac, Solder; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder | Solder Terminals; Solder Lug |