TOGGLE, 20A, SPDT, On-On, Solder
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches 20A 125VAC Solder On-On 1 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST123D00 | ST123D00-ND | ST123D00 | ST123D00 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Current Rating | 20 amps | 20 amps | 20 amps |