The S832 is a three-pole double-throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC and 250V AC, and 30A at 30V DC. It features a brass toggle with chrome plating, a melamine phenol case, and silver-plated copper contacts. Operating temperature ranges from -10°C to +70°C. Mounting requires a panel thickness of 4.5mm and a torque of 2.94 Nm. UL, cULus, and CSA recognitions are available when ordered with appropriate suffixes. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations.
S1AWB-WL
Toggle Switch 3PDT Panel Mount
NKK Switches S832 Toggle Switch
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, 3PDT, 30A, 250VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches 3PDT ON-ON HIGH CAP SCREW LUG
SWITCH TOGGLE 3PDT 30A 125V
| NKK Switches | DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S832 | 360-2100-ND | 1245960 | 2300-S832 | S832 | 10X9555 | S832 | S832 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, 3Pdt, 30A, 250Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | Latching | On-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | ||||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |