Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
Sealed Sub-Miniature Toggle Switch
Toggle Switches Tiny washable toggle SP
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-TL39WS84000CT-ND | TL39WS84000 | TL39WS84000 | TL39WS84000 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |