TOGGLE, 20A, DPDT, On-On, Screw
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 20A 125V
TOGGLE SWITCH, DPDT, 20A, 125VAC, SCREW; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST2 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 20A 125VAC Screw On-On 2 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST26GD00 | EG4828-ND | ST26GD00 | 11R7369 | ST26GD00 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 20A, 125Vac, Screw; Switch Operation E-Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps |