TOGGLE, 20A, SPDT, On-Off-On, Screw
Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 20A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches 20A 125VAC Screw On-Off-On 1 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST165D00 | EG4818-ND | 24R3980 | ST165D00 | ST165D00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |