S3AW is a single-pole, double-throw toggle switch with solder lug terminals and a panel seal, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has a 28° angle of throw and operates within a temperature range of -10°C to +70°C. The switch meets IP67 sealing standards, has a mechanical life of 30,000 operations, and an electrical life of 25,000 operations. The case is phenolic resin, the toggle and bushing are brass with chrome plating, and terminals are brass with tin plating. Mounting requires a 1.47 Nm torque and supports a maximum panel thickness of 4.0 mm.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switches SPDT ON-OFF-ON SOLDER LUG
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-Off-On;
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S3AW | 360-1921-ND | 2300-S3AW | S3AW | S3AW | 10X9391 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps | 20 amps |