C&K Components Toggle Switches T201MH9AVBE

Description
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1556-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1556-ND
Toggle Switches CKN1556-ND
Toggle Switch DPDT Through Hole, Right Angle, Vertical

Toggle Switch DPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T201MH9AVBE
Toggle Switches T201MH9AVBE
Toggle Switches Toggle DPDT On-On

Toggle Switches Toggle DPDT On-On

Buy Now Datasheet
Switches - Toggle Switches T201MH9AVBE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/VERTICAL RIGHT ANGLE MOUNTING,DPDT - 70128501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/VERTICAL RIGHT ANGLE MOUNTING,DPDT
70128501
Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/VERTICAL RIGHT ANGLE MOUNTING,DPDT 70128501
DPDT Contact Form, Stainless Steel Body , Epoxy Seal, T Series Subminiature Toggle Switches Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

DPDT Contact Form, Stainless Steel Body , Epoxy Seal, T Series Subminiature Toggle Switches
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1556-ND T201MH9AVBE T201MH9AVBE 70128501
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, TINY, ON-NONE-ON, PC Terminal/VERTICAL RIGHT ANGLE MOUNTING,DPDT
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Light Switches - 2798620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switches - 2-1437559-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Process Sealed Subminiature Rocker - A19KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers