TOGGLE, 24A, 3PST, Off-On, Quick Connect - 0.250"
Toggle Switch 3PST Panel Mount
TOGGLE SWITCH, 3PST, 20A, 125VAC; Switch Operation:Off-On; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:24A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 3PST 24A 250 QC
SWITCH TOGGLE 3PST 24A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST34RE00 | EG4830-ND | 24R3997 | ST34RE00 | ST34RE00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, 3Pst, 20A, 125Vac; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 24 amps | 24 amps | 24 amps | 24 amps | 24 amps |