Toggle switch SPDT Thru Hole 0.4VA 20V
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 3A, 120VAC; Switch Operation:On-None-On
Toggle Switches Toggle SPDT On-On
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2570733 | CKN1546-ND | T101MH9CBE | 98K1959 | T101MH9CBE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 3A, 120Vac; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ON - NONE - ON | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Straight PC Pins | PC Pin | Screw Terminals |