S1AWB-WL
NKK Switches S7AL Toggle Switch
Win Source Part Number: 1376013-S7AL
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: DPDT
Switch Function: On-Off-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Locking Lever
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 23.50mm
Bushing Thread: M12 x 1
MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-OFF-ON MED SOLDER LUG
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-Off-On;
SWITCH, TOGGLE, LOCKING LEVER, DPDT, ON-OFF-ON, 20A, 125 VAC, SOLDER TERMINALS
SWITCH TOGGLE DPDT 20A 125V
| NKK Switches | RS Components, Ltd. | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S7AL | 1959251 | 1376013-S7AL | 2300-S7AL | 360-1930-ND | S7AL | 10X9517 | 70192233 | S7AL |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches | SWITCH, TOGGLE, LOCKING LEVER, DPDT, ON-OFF-ON, 20A, 125 VAC, SOLDER TERMINALS | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-off-(on) | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Screw Terminals | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |