C&K Components Toggle Switches T101MCFCQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN9898-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN9898-ND
Toggle Switches CKN9898-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1355605-T101MCFCQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1355605-T101MCFCQE
Switches - Toggle Switches 1355605-T101MCFCQE
Win Source Part Number: 1355605-T101MCFCQE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: T Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: T101M Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 60,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 3.15mm Bushing Thread: 1/4-40

Win Source Part Number: 1355605-T101MCFCQE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: T
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: T101M
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 60,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 3.15mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T101MCFCQE
Toggle Switches T101MCFCQE
Toggle Switches ON None ON SPDT 3A 120VAC 28VDC 0.4W

Toggle Switches ON None ON SPDT 3A 120VAC 28VDC 0.4W

Buy Now Datasheet
Switches - Toggle Switches T101MCFCQE
SWITCH TOGGLE SPDT 3A 120V

SWITCH TOGGLE SPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN9898-ND 1355605-T101MCFCQE T101MCFCQE T101MCFCQE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details