DigiKey Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| SLIDE_EF | |
| SWITCH TOGGLE DPDT 15A 125V | |
| SWITCH TOGGLE DPDT 1A 30V | |
| SWITCH TOGGLE DPDT 25A 12V | |
| SWITCH TOGGLE SPDT 1A 30V | |
| SWITCH TOGGLE SPDT 25A 12V | |
| SWITCH TOGGLE SPST 25A 12V | |
| SWITCH TOGGLE SPST-NO 25A 12V | |
| TGL SW 2POS DPST ON/OFF 15A/24VD | |
| TGL SW 2POS SPST ON/OFF 25A/12V | |
| TOGGLE SWITCH 3500 IP67 SEALED | |
| Toggle Switch 3PDT Panel Mount | |
| Toggle Switch 3PST Panel Mount | |
| Toggle Switch 4PDT Panel Mount | |
| Toggle Switch 4PST Panel Mount | |
| Toggle Switch 4PST-NO Panel Mount | |
| Toggle Switch 6PDT Panel Mount | |
| Toggle Switch 7PDT Panel Mount | |
| Toggle Switch 8PDT Panel Mount | |
| Toggle Switch DPDT Panel Mount | |
| Toggle Switch DPST Panel Mount | |
| Toggle Switch SP3T Panel Mount | |
| Toggle Switch SP3T Through Hole, Right Angle | |
| Toggle Switch SPDT Panel Mount, Right Angle, Vertical | |
| Toggle Switch SPDT Panel Mount, Right Angle | |
| Toggle Switch SPDT Panel Mount | |
| Toggle Switch SPDT Through Hole, Right Angle, Vertical | |
| Toggle Switch SPDT Through Hole, Right Angle | |
| Toggle Switch SPDT Through Hole | |
| Toggle Switch SPDT | |
| Toggle Switch SPST Panel Mount | |
| Toggle Switch SPST-NC Panel Mount | |
| Toggle Switch SPST-NO Panel Mount | |
| Toggle Switch | |
| TOGGLE SWITCHES |
| << Prev | Next >> |