The S821 is a double-pole, single-throw toggle switch with screw terminals, rated for 30A at 125V AC, 30A at 250V AC, 30A at 30V DC, and 1A at 125V AC with PF 0.6. It has a resistive load capacity of 750W. The toggle actuator is brass with chrome plating, the case is melamine phenol, and the contact material is silver alloy on copper. Operating temperature range is -10°C to +70°C. Mounting requires a 2.94 Nm torque and supports a maximum panel thickness of 0.177 inch (4.5 mm). UL and CSA recognition are available when ordered with appropriate suffixes. Terminal configuration connects 2-3 and 5-6 in the ON position, with no connection in the OFF position. Dimensions include a keyway of M4.5×6 and a mounting hole diameter of 12.5 mm.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPST Panel Mount
Win Source Part Number: 1376023-S821
Category: Switches - Toggle Switches
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30A (AC/DC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Screw Terminal
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 22.00mm
Bushing Thread: M12 x 1
SWITCH, TOGGLE, DPST, 30A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches ON-NONE-OFF DPST SCREW LUG
Switch, Toggle, High Capacity,2 Pole, Screw Terminals, DPST, On-None-Off
SWITCH TOGGLE DPST 30A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S821 | 2300-S821 | S821 | 360-2096-ND | 1376023-S821 | 10X9528 | S821 | 70192257 | S821 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpst, 30A, 250Vac; Switch Operation Nkk Switches | Toggle Switches | Switch, Toggle, High Capacity,2 Pole, Screw Terminals, DPST, On-None-Off | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||||
| Momentary Contact Switch Function | On-Off | On-None-Off | On-Off | ||||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |