The S42 is a double-pole, double-throw toggle switch with solder lug terminals, rated for 20A at 125V AC and 10A at 250V AC with a resistive load, and 8A at 125V AC with an inductive load of power factor 0.6. It has an angle of throw of 21°, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. The toggle is made of brass with chrome plating, the case is phenolic resin, and the terminals are brass with tin plating. It operates from -10°C to +70°C and meets IP67 with splashproof or lever lock panel seal versions. Mounting uses a double nut with 2.94 Nm torque. UL and CSA recognition are available when ordered with appropriate suffixes.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 4PDT, ON-NONE-ON
SWITCH, TOGGLE, 4PDT, 25A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 4PDT ON-NONE-ON
SWITCH TOGGLE 4PDT 20A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S42 | S42 | 360-2093-ND | 2300-S42 | 70192219 | 10X9480 | S42 | S42 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 4PDT, ON-NONE-ON | Switch, Toggle, 4Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 20 amps | 20 amps | 20 to 25 amps | 25 amps | 20 amps |