Toggle Switch DPDT Panel Mount
Toggle Switches Toggle DPDT On-On
SWITCH TOGGLE DPDT 0.4VA 20V
Toggle Switch, T Series, DPDT, On-On, Panel, 20 V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN12109-ND | T201STDCBE | T201STDCBE | 98K1985 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, T Series, Dpdt, On-On, Panel, 20 V Rohs Compliant C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |