The S43T is a four-pole double-throw toggle switch with screw lug terminals, rated for 20A at 125V AC, 9A at 250V AC, 20A at 30V DC, 10A at 125V AC PF 0.6, and 5A at 250V AC PF 0.6, with an angle of throw of 30°. It has a brass toggle and bushing with chrome plating, a phenolic resin case, and brass terminals with tin plating. The operating temperature range is -10°C to +70°C. Mounting uses a double nut with a torque of 2.94 Nm. The switch meets UL File No. E44145 and CSA File No. 023535_0_000 when ordered with appropriate markings. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC minimum for one minute. Electrical life is 25,000 operations for resistive load and 6,000 for inductive load. The maximum panel thickness is 0.181 inches (4.6 mm).
S1AWB-WL
Toggle Switch 4PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, 4PDT, 25A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE 4PDT 20A 125V
Toggle Switches 4PDT ON-OFF-ON SCREW LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S43T | 360-3236-ND | 2300-S43T | S43T | 10X9504 | S43T | S43T |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, 4Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |||
| Current Rating | 20 amps | 20 amps | 25 amps | 20 amps |